Capital Lighting, Inc. 12431FLHB Sconces-Single Glass 443467

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Brass Weight: 6.5 Product Name: One Light Wall Sconce UPC: 783209049765 Category: Wall Sconce Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Brass Weight: 6.5 Product Name: One Light Wall Sconce UPC: 783209049765 Category: Wall Sconce Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12431FLHB Sconces-Single Glass - 443467 - Capital Lighting, Inc.
Columbus, OH, USA
12431FLHB Sconces-Single Glass
443467
12431FLHB Sconces-Single Glass 443467
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Brass Weight: 6.5 Product Name: One Light Wall Sconce UPC: 783209049765 Category: Wall Sconce Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Brass
Weight: 6.5
Product Name: One Light Wall Sconce
UPC: 783209049765
Category: Wall Sconce
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443467
Product Name 12431FLHB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details