Capital Lighting, Inc. 12433FLHB Bathroom Fixtures-Three Lights 443466

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Brass Weight: 11.49 Product Name: Three Light Bath Vanity UPC: 783209049789 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Brass Weight: 11.49 Product Name: Three Light Bath Vanity UPC: 783209049789 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12433FLHB Bathroom Fixtures-Three Lights - 443466 - Capital Lighting, Inc.
Columbus, OH, USA
12433FLHB Bathroom Fixtures-Three Lights
443466
12433FLHB Bathroom Fixtures-Three Lights 443466
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Brass Weight: 11.49 Product Name: Three Light Bath Vanity UPC: 783209049789 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Brass
Weight: 11.49
Product Name: Three Light Bath Vanity
UPC: 783209049789
Category: Bath Vanity
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443466
Product Name 12433FLHB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details