Capital Lighting, Inc. 21251CHGA Semi-Flush Mts.-Drum Shade 443459

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.50 Bulb Qty: 3 Wattage: 60 Finish: Golden Auburn Weight: 4.22 Product Name: Three Light Semi-Flush Mount UPC: 783209050211 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.50 Bulb Qty: 3 Wattage: 60 Finish: Golden Auburn Weight: 4.22 Product Name: Three Light Semi-Flush Mount UPC: 783209050211 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21251CHGA Semi-Flush Mts.-Drum Shade - 443459 - Capital Lighting, Inc.
Columbus, OH, USA
21251CHGA Semi-Flush Mts.-Drum Shade
443459
21251CHGA Semi-Flush Mts.-Drum Shade 443459
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.50 Bulb Qty: 3 Wattage: 60 Finish: Golden Auburn Weight: 4.22 Product Name: Three Light Semi-Flush Mount UPC: 783209050211 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.50
Bulb
Qty: 3
Wattage: 60
Finish: Golden Auburn
Weight: 4.22
Product Name: Three Light Semi-Flush Mount
UPC: 783209050211
Category: Semi-Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443459
Product Name 21251CHGA Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details