Capital Lighting, Inc. 21253CHGA Pendants-Drum Shade 443457

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Auburn Weight: 7.77 Product Name: Three Light Pendant UPC: 783209050228 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Auburn Weight: 7.77 Product Name: Three Light Pendant UPC: 783209050228 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21253CHGA Pendants-Drum Shade - 443457 - Capital Lighting, Inc.
Columbus, OH, USA
21253CHGA Pendants-Drum Shade
443457
21253CHGA Pendants-Drum Shade 443457
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Auburn Weight: 7.77 Product Name: Three Light Pendant UPC: 783209050228 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Golden Auburn
Weight: 7.77
Product Name: Three Light Pendant
UPC: 783209050228
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443457
Product Name 21253CHGA Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details