Capital Lighting, Inc. 20885WSWR Mid. Chandeliers-Glass Up 443427

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 22.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Russet Weight: 17 Product Name: Six Light Chandelier UPC: 783209049949 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 22.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Russet Weight: 17 Product Name: Six Light Chandelier UPC: 783209049949 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20885WSWR Mid. Chandeliers-Glass Up - 443427 - Capital Lighting, Inc.
Columbus, OH, USA
20885WSWR Mid. Chandeliers-Glass Up
443427
20885WSWR Mid. Chandeliers-Glass Up 443427
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 22.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Russet Weight: 17 Product Name: Six Light Chandelier UPC: 783209049949 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 22.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Weathered Russet
Weight: 17
Product Name: Six Light Chandelier
UPC: 783209049949
Category: Single-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443427
Product Name 20885WSWR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details