Capital Lighting, Inc. 20992WSWR Bathroom Fixtures-Four Lights 443422

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Russet Weight: 7.15 Product Name: Four Light Bath Vanity UPC: 783209051423 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Russet Weight: 7.15 Product Name: Four Light Bath Vanity UPC: 783209051423 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20992WSWR Bathroom Fixtures-Four Lights - 443422 - Capital Lighting, Inc.
Columbus, OH, USA
20992WSWR Bathroom Fixtures-Four Lights
443422
20992WSWR Bathroom Fixtures-Four Lights 443422
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Russet Weight: 7.15 Product Name: Four Light Bath Vanity UPC: 783209051423 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Weathered Russet
Weight: 7.15
Product Name: Four Light Bath Vanity
UPC: 783209051423
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443422
Product Name 20992WSWR Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details