Capital Lighting, Inc. 20991WSWR Bathroom Fixtures-Three Lights 443420

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Russet Weight: 6.05 Product Name: Three Light Bath Vanity UPC: 783209051416 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Russet Weight: 6.05 Product Name: Three Light Bath Vanity UPC: 783209051416 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20991WSWR Bathroom Fixtures-Three Lights - 443420 - Capital Lighting, Inc.
Columbus, OH, USA
20991WSWR Bathroom Fixtures-Three Lights
443420
20991WSWR Bathroom Fixtures-Three Lights 443420
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Russet Weight: 6.05 Product Name: Three Light Bath Vanity UPC: 783209051416 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Russet
Weight: 6.05
Product Name: Three Light Bath Vanity
UPC: 783209051416
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443420
Product Name 20991WSWR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details