Capital Lighting, Inc. 20881WSWR Semi-Flush Mts.-Bowl Style 443408

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Russet Weight: 12 Product Name: Two Light Semi-Flush Mount UPC: 783209049925 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Russet Weight: 12 Product Name: Two Light Semi-Flush Mount UPC: 783209049925 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20881WSWR Semi-Flush Mts.-Bowl Style - 443408 - Capital Lighting, Inc.
Columbus, OH, USA
20881WSWR Semi-Flush Mts.-Bowl Style
443408
20881WSWR Semi-Flush Mts.-Bowl Style 443408
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Russet Weight: 12 Product Name: Two Light Semi-Flush Mount UPC: 783209049925 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Russet
Weight: 12
Product Name: Two Light Semi-Flush Mount
UPC: 783209049925
Category: Semi-Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443408
Product Name 20881WSWR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details