Capital Lighting, Inc. 20880WSWR Flush Mounts-Bowl Style 443405

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Weathered Russet Weight: 9 Product Name: Two Light Flush Mount UPC: 783209049918 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Weathered Russet Weight: 9 Product Name: Two Light Flush Mount UPC: 783209049918 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20880WSWR Flush Mounts-Bowl Style - 443405 - Capital Lighting, Inc.
Columbus, OH, USA
20880WSWR Flush Mounts-Bowl Style
443405
20880WSWR Flush Mounts-Bowl Style 443405
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Weathered Russet Weight: 9 Product Name: Two Light Flush Mount UPC: 783209049918 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Weathered Russet
Weight: 9
Product Name: Two Light Flush Mount
UPC: 783209049918
Category: Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443405
Product Name 20880WSWR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details