Capital Lighting, Inc. 85830FTTW Flush Mounts-Bowl Style 443078

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured White Weight: 2.2 Product Name: One Light Flush Mount UPC: 783209048751 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured White Weight: 2.2 Product Name: One Light Flush Mount UPC: 783209048751 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85830FTTW Flush Mounts-Bowl Style - 443078 - Capital Lighting, Inc.
Columbus, OH, USA
85830FTTW Flush Mounts-Bowl Style
443078
85830FTTW Flush Mounts-Bowl Style 443078
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured White Weight: 2.2 Product Name: One Light Flush Mount UPC: 783209048751 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Textured White
Weight: 2.2
Product Name: One Light Flush Mount
UPC: 783209048751
Category: Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443078
Product Name 85830FTTW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details