Capital Lighting, Inc. 87017SN Flush Mounts-Bowl Style 443061

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Bulb Type: T5 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 7.5 Product Name: Two Light Flush Mount UPC: 783209022379 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Bulb Type: T5 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 7.5 Product Name: Two Light Flush Mount UPC: 783209022379 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87017SN Flush Mounts-Bowl Style - 443061 - Capital Lighting, Inc.
Columbus, OH, USA
87017SN Flush Mounts-Bowl Style
443061
87017SN Flush Mounts-Bowl Style 443061
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Bulb Type: T5 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 7.5 Product Name: Two Light Flush Mount UPC: 783209022379 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 4.00
Bulb
Type: T5
Qty: 2
Wattage: 40
Finish: Satin Nickel
Weight: 7.5
Product Name: Two Light Flush Mount
UPC: 783209022379
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443061
Product Name 87017SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details