Capital Lighting, Inc. 87210SN Flush Mounts-Bowl Style 443060

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Flush Mount UPC: 783209048607 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Flush Mount UPC: 783209048607 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87210SN Flush Mounts-Bowl Style - 443060 - Capital Lighting, Inc.
Columbus, OH, USA
87210SN Flush Mounts-Bowl Style
443060
87210SN Flush Mounts-Bowl Style 443060
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Flush Mount UPC: 783209048607 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 3.00
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Satin Nickel
Weight: 2.31
Product Name: One Light Flush Mount
UPC: 783209048607
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443060
Product Name 87210SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details