Capital Lighting, Inc. 85880WTWT Flush Mounts-Bowl Style 443041

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.54 Product Name: One Light Flush Mount UPC: 783209048843 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.54 Product Name: One Light Flush Mount UPC: 783209048843 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85880WTWT Flush Mounts-Bowl Style - 443041 - Capital Lighting, Inc.
Columbus, OH, USA
85880WTWT Flush Mounts-Bowl Style
443041
85880WTWT Flush Mounts-Bowl Style 443041
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.54 Product Name: One Light Flush Mount UPC: 783209048843 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Weight: 1.54
Product Name: One Light Flush Mount
UPC: 783209048843
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443041
Product Name 85880WTWT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details