Capital Lighting, Inc. 91197MRSN Mid. Chandeliers-Glass Down 443038

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 9.48 Product Name: Five Light Chandelier UPC: 783209031555 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 9.48 Product Name: Five Light Chandelier UPC: 783209031555 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91197MRSN Mid. Chandeliers-Glass Down - 443038 - Capital Lighting, Inc.
Columbus, OH, USA
91197MRSN Mid. Chandeliers-Glass Down
443038
91197MRSN Mid. Chandeliers-Glass Down 443038
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 9.48 Product Name: Five Light Chandelier UPC: 783209031555 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 9.48
Product Name: Five Light Chandelier
UPC: 783209031555
Category: Down Light Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443038
Product Name 91197MRSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details