Capital Lighting, Inc. 3711-1W CB Sconces-Single Glass 442963

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 4.5``Wx8``Hx.62``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 4.5``Wx8``Hx.62``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3711-1W CB Sconces-Single Glass - 442963 - Capital Lighting, Inc.
Columbus, OH, USA
3711-1W CB Sconces-Single Glass
442963
3711-1W CB Sconces-Single Glass 442963
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 4.5``Wx8``Hx.62``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Champagne Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Tea Stone
Safety Listing: Damp
Canopy: 4.5``Wx8``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442963
Product Name 3711-1W CB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details