Capital Lighting, Inc. 3711-9 CB Mid. Chandeliers-Glass Up 442962

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Champagne Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Champagne Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3711-9 CB Mid. Chandeliers-Glass Up - 442962 - Capital Lighting, Inc.
Columbus, OH, USA
3711-9 CB Mid. Chandeliers-Glass Up
442962
3711-9 CB Mid. Chandeliers-Glass Up 442962
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Champagne Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Champagne Bronze
Product Name: Two Tier Chandelier
Category: Chandelier
Glass: Tea Stone
Safety Listing: Dry
Canopy: 6.5``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442962
Product Name 3711-9 CB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details