Capital Lighting, Inc. 3711-ND3 CB Mid. Chandeliers-Glass Down 442932

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Three Light Nook Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Three Light Nook Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3711-ND3 CB Mid. Chandeliers-Glass Down - 442932 - Capital Lighting, Inc.
Columbus, OH, USA
3711-ND3 CB Mid. Chandeliers-Glass Down
442932
3711-ND3 CB Mid. Chandeliers-Glass Down 442932
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Three Light Nook Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Champagne Bronze
Product Name: Three Light Nook
Category: Chandelier
Glass: Tea Stone
Safety Listing: Dry
Canopy: 6.5``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442932
Product Name 3711-ND3 CB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details