Capital Lighting, Inc. 6005-BP3 RBZ Pendants-Bowl Style 442914

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Pendant Bowl Category: Bowl Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Pendant Bowl Category: Bowl Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-BP3 RBZ Pendants-Bowl Style - 442914 - Capital Lighting, Inc.
Columbus, OH, USA
6005-BP3 RBZ Pendants-Bowl Style
442914
6005-BP3 RBZ Pendants-Bowl Style 442914
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Pendant Bowl Category: Bowl Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Pendant Bowl
Category: Bowl
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442914
Product Name 6005-BP3 RBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details