Capital Lighting, Inc. F2274/4+4AF Large Chandeliers-Candle 442739

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 42.75 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Forged Iron Weight: 39 Product Name: Eight Light Multi-Tier Chandelier UPC: 014817331202 Category: Chandeliers Glass: Translucent Resin Candles Shipped Via: Truck Safety Rating: UL Canopy: 7.75``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 42.75 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Forged Iron Weight: 39 Product Name: Eight Light Multi-Tier Chandelier UPC: 014817331202 Category: Chandeliers Glass: Translucent Resin Candles Shipped Via: Truck Safety Rating: UL Canopy: 7.75``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2274/4+4AF Large Chandeliers-Candle - 442739 - Capital Lighting, Inc.
Columbus, OH, USA
F2274/4+4AF Large Chandeliers-Candle
442739
F2274/4+4AF Large Chandeliers-Candle 442739
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 42.75 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Forged Iron Weight: 39 Product Name: Eight Light Multi-Tier Chandelier UPC: 014817331202 Category: Chandeliers Glass: Translucent Resin Candles Shipped Via: Truck Safety Rating: UL Canopy: 7.75``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 42.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Antique Forged Iron
Weight: 39
Product Name: Eight Light Multi-Tier Chandelier
UPC: 014817331202
Category: Chandeliers
Glass: Translucent Resin Candles
Shipped Via: Truck
Safety Rating: UL
Canopy: 7.75``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442739
Product Name F2274/4+4AF Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details