Capital Lighting, Inc. F2275/6AF Mid. Chandeliers-Candle 442737

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Forged Iron Weight: 18.7 Product Name: Six Light Single Tier Chandelier UPC: 014817331219 Category: Chandeliers Glass: Translucent Resin Candles Shipped Via: Truck Safety Rating: UL Canopy: 7.75``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Forged Iron Weight: 18.7 Product Name: Six Light Single Tier Chandelier UPC: 014817331219 Category: Chandeliers Glass: Translucent Resin Candles Shipped Via: Truck Safety Rating: UL Canopy: 7.75``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2275/6AF Mid. Chandeliers-Candle - 442737 - Capital Lighting, Inc.
Columbus, OH, USA
F2275/6AF Mid. Chandeliers-Candle
442737
F2275/6AF Mid. Chandeliers-Candle 442737
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Forged Iron Weight: 18.7 Product Name: Six Light Single Tier Chandelier UPC: 014817331219 Category: Chandeliers Glass: Translucent Resin Candles Shipped Via: Truck Safety Rating: UL Canopy: 7.75``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 37.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Antique Forged Iron
Weight: 18.7
Product Name: Six Light Single Tier Chandelier
UPC: 014817331219
Category: Chandeliers
Glass: Translucent Resin Candles
Shipped Via: Truck
Safety Rating: UL
Canopy: 7.75``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442737
Product Name F2275/6AF Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details