Capital Lighting, Inc. FL6199MPL Lamps-Floor Lamps 442722

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Maple Weight: 17.14 Product Name: One Light Floor Lamp UPC: 014817324204 Category: Lamps Glass: Beige Shantung Shipped Via: Oversized Safety Rating: UL Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Maple Weight: 17.14 Product Name: One Light Floor Lamp UPC: 014817324204 Category: Lamps Glass: Beige Shantung Shipped Via: Oversized Safety Rating: UL Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
FL6199MPL Lamps-Floor Lamps - 442722 - Capital Lighting, Inc.
Columbus, OH, USA
FL6199MPL Lamps-Floor Lamps
442722
FL6199MPL Lamps-Floor Lamps 442722
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Maple Weight: 17.14 Product Name: One Light Floor Lamp UPC: 014817324204 Category: Lamps Glass: Beige Shantung Shipped Via: Oversized Safety Rating: UL Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Maple
Weight: 17.14
Product Name: One Light Floor Lamp
UPC: 014817324204
Category: Lamps
Glass: Beige Shantung
Shipped Via: Oversized
Safety Rating: UL
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442722
Product Name FL6199MPL Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details