Capital Lighting, Inc. F2324/3AF Foyer/Hall Lanterns-Open Frame 442720

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Forged Iron Weight: 5.7 Product Name: Three Light Hall UPC: 014817331301 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Forged Iron Weight: 5.7 Product Name: Three Light Hall UPC: 014817331301 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2324/3AF Foyer/Hall Lanterns-Open Frame - 442720 - Capital Lighting, Inc.
Columbus, OH, USA
F2324/3AF Foyer/Hall Lanterns-Open Frame
442720
F2324/3AF Foyer/Hall Lanterns-Open Frame 442720
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Forged Iron Weight: 5.7 Product Name: Three Light Hall UPC: 014817331301 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Forged Iron
Weight: 5.7
Product Name: Three Light Hall
UPC: 014817331301
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Canopy: 5``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442720
Product Name F2324/3AF Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details