Capital Lighting, Inc. F2303/8MBZ Mid. Chandeliers-Candle 442705

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mocha Bronze Weight: 16.3 Product Name: Eight Light Chandelier UPC: 014817331769 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 5``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mocha Bronze Weight: 16.3 Product Name: Eight Light Chandelier UPC: 014817331769 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 5``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2303/8MBZ Mid. Chandeliers-Candle - 442705 - Capital Lighting, Inc.
Columbus, OH, USA
F2303/8MBZ Mid. Chandeliers-Candle
442705
F2303/8MBZ Mid. Chandeliers-Candle 442705
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mocha Bronze Weight: 16.3 Product Name: Eight Light Chandelier UPC: 014817331769 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 5``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mocha Bronze
Weight: 16.3
Product Name: Eight Light Chandelier
UPC: 014817331769
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL
Canopy: 5``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442705
Product Name F2303/8MBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details