Capital Lighting, Inc. 26967 Lamps-Table Lamps 442635

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Glass Weight: 9 Product Name: One Light Table Lamp UPC: 792977269671 Category: Lamps Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Glass Weight: 9 Product Name: One Light Table Lamp UPC: 792977269671 Category: Lamps Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
26967 Lamps-Table Lamps - 442635 - Capital Lighting, Inc.
Columbus, OH, USA
26967 Lamps-Table Lamps
442635
26967 Lamps-Table Lamps 442635
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Glass Weight: 9 Product Name: One Light Table Lamp UPC: 792977269671 Category: Lamps Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Length 30.00
Bulb
Qty: 1
Wattage: 100
Finish: Glass
Weight: 9
Product Name: One Light Table Lamp
UPC: 792977269671
Category: Lamps
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442635
Product Name 26967 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details