Capital Lighting, Inc. 27960 Lamps-Table Lamps 442628

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 100 Finish: Burnished Bone Weight: 15 Product Name: One Light Table Lamp UPC: 792977279601 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 100 Finish: Burnished Bone Weight: 15 Product Name: One Light Table Lamp UPC: 792977279601 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27960 Lamps-Table Lamps - 442628 - Capital Lighting, Inc.
Columbus, OH, USA
27960 Lamps-Table Lamps
442628
27960 Lamps-Table Lamps 442628
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 100 Finish: Burnished Bone Weight: 15 Product Name: One Light Table Lamp UPC: 792977279601 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 34.25
Length 34.25
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Bone
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977279601
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442628
Product Name 27960 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details