Capital Lighting, Inc. OL6001WAL Exterior -Wall Mount 442497

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 5.4 Product Name: One Light Wall Lantern UPC: 014817331967 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 5.4 Product Name: One Light Wall Lantern UPC: 014817331967 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL6001WAL Exterior -Wall Mount - 442497 - Capital Lighting, Inc.
Columbus, OH, USA
OL6001WAL Exterior -Wall Mount
442497
OL6001WAL Exterior -Wall Mount 442497
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 5.4 Product Name: One Light Wall Lantern UPC: 014817331967 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut
Weight: 5.4
Product Name: One Light Wall Lantern
UPC: 014817331967
Category: Outdoor
Glass: Gold Luster Tinted
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442497
Product Name OL6001WAL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details