Capital Lighting, Inc. WB1350AF Sconces-Single Candle 442430

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Forged Iron Weight: 4.2 Product Name: One Light Sconce UPC: 014817331288 Category: Wall Glass: Translucent Resin Candles Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Forged Iron Weight: 4.2 Product Name: One Light Sconce UPC: 014817331288 Category: Wall Glass: Translucent Resin Candles Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1350AF Sconces-Single Candle - 442430 - Capital Lighting, Inc.
Columbus, OH, USA
WB1350AF Sconces-Single Candle
442430
WB1350AF Sconces-Single Candle 442430
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Forged Iron Weight: 4.2 Product Name: One Light Sconce UPC: 014817331288 Category: Wall Glass: Translucent Resin Candles Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 18.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Forged Iron
Weight: 4.2
Product Name: One Light Sconce
UPC: 014817331288
Category: Wall
Glass: Translucent Resin Candles
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442430
Product Name WB1350AF Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details