Capital Lighting, Inc. 29135-1 Lamps-Table Lamps 442395

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 38.50 Length 38.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Leaf Weight: 10 Product Name: One Light Buffet Lamp UPC: 792977291351 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 38.50 Length 38.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Leaf Weight: 10 Product Name: One Light Buffet Lamp UPC: 792977291351 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29135-1 Lamps-Table Lamps - 442395 - Capital Lighting, Inc.
Columbus, OH, USA
29135-1 Lamps-Table Lamps
442395
29135-1 Lamps-Table Lamps 442395
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 38.50 Length 38.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Leaf Weight: 10 Product Name: One Light Buffet Lamp UPC: 792977291351 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 38.50
Length 38.50
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Champagne Leaf
Weight: 10
Product Name: One Light Buffet Lamp
UPC: 792977291351
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442395
Product Name 29135-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details