Capital Lighting, Inc. DK1720TM Semi-Flush Mts.-Bowl Style 442190

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Teco Marrone Weight: 22 Product Name: Three Light Semi Flush Mount UPC: 611728130087 Category: Semi-Flush Mount Glass: Cream Frosted Cirrus Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Teco Marrone Weight: 22 Product Name: Three Light Semi Flush Mount UPC: 611728130087 Category: Semi-Flush Mount Glass: Cream Frosted Cirrus Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DK1720TM Semi-Flush Mts.-Bowl Style - 442190 - Capital Lighting, Inc.
Columbus, OH, USA
DK1720TM Semi-Flush Mts.-Bowl Style
442190
DK1720TM Semi-Flush Mts.-Bowl Style 442190
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Teco Marrone Weight: 22 Product Name: Three Light Semi Flush Mount UPC: 611728130087 Category: Semi-Flush Mount Glass: Cream Frosted Cirrus Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Teco Marrone
Weight: 22
Product Name: Three Light Semi Flush Mount
UPC: 611728130087
Category: Semi-Flush Mount
Glass: Cream Frosted Cirrus
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442190
Product Name DK1720TM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details