Capital Lighting, Inc. DK5005IS Mid. Chandeliers-Glass Up 442177

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Imperial Silver Weight: 32 Product Name: Five Light Chandelier UPC: 611728129951 Category: Chandelier Glass: White Frosted Cirrus Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Imperial Silver Weight: 32 Product Name: Five Light Chandelier UPC: 611728129951 Category: Chandelier Glass: White Frosted Cirrus Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DK5005IS Mid. Chandeliers-Glass Up - 442177 - Capital Lighting, Inc.
Columbus, OH, USA
DK5005IS Mid. Chandeliers-Glass Up
442177
DK5005IS Mid. Chandeliers-Glass Up 442177
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Imperial Silver Weight: 32 Product Name: Five Light Chandelier UPC: 611728129951 Category: Chandelier Glass: White Frosted Cirrus Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Imperial Silver
Weight: 32
Product Name: Five Light Chandelier
UPC: 611728129951
Category: Chandelier
Glass: White Frosted Cirrus
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442177
Product Name DK5005IS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details