Capital Lighting, Inc. DK5005TM Mid. Chandeliers-Glass Up 442174

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Teco Marrone Weight: 32 Product Name: Five Light Chandelier UPC: 611728130049 Category: Chandelier Glass: Cream Frosted Cirrus Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Teco Marrone Weight: 32 Product Name: Five Light Chandelier UPC: 611728130049 Category: Chandelier Glass: Cream Frosted Cirrus Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DK5005TM Mid. Chandeliers-Glass Up - 442174 - Capital Lighting, Inc.
Columbus, OH, USA
DK5005TM Mid. Chandeliers-Glass Up
442174
DK5005TM Mid. Chandeliers-Glass Up 442174
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Teco Marrone Weight: 32 Product Name: Five Light Chandelier UPC: 611728130049 Category: Chandelier Glass: Cream Frosted Cirrus Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Teco Marrone
Weight: 32
Product Name: Five Light Chandelier
UPC: 611728130049
Category: Chandelier
Glass: Cream Frosted Cirrus
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442174
Product Name DK5005TM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details