Capital Lighting, Inc. DW5005C Mid. Chandeliers-Drum Shades 442167

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Weight: 35 Product Name: Five Light Chandelier UPC: 611728130445 Category: Chandelier Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Weight: 35 Product Name: Five Light Chandelier UPC: 611728130445 Category: Chandelier Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DW5005C Mid. Chandeliers-Drum Shades - 442167 - Capital Lighting, Inc.
Columbus, OH, USA
DW5005C Mid. Chandeliers-Drum Shades
442167
DW5005C Mid. Chandeliers-Drum Shades 442167
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Weight: 35 Product Name: Five Light Chandelier UPC: 611728130445 Category: Chandelier Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Chrome
Weight: 35
Product Name: Five Light Chandelier
UPC: 611728130445
Category: Chandelier
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442167
Product Name DW5005C Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details