Capital Lighting, Inc. DW8701C Sconces-Single Glass 442164

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: One Light Wall Fixture UPC: 611728130421 Category: Wall Sconce Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: One Light Wall Fixture UPC: 611728130421 Category: Wall Sconce Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DW8701C Sconces-Single Glass - 442164 - Capital Lighting, Inc.
Columbus, OH, USA
DW8701C Sconces-Single Glass
442164
DW8701C Sconces-Single Glass 442164
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: One Light Wall Fixture UPC: 611728130421 Category: Wall Sconce Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 6
Product Name: One Light Wall Fixture
UPC: 611728130421
Category: Wall Sconce
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442164
Product Name DW8701C Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details