Capital Lighting, Inc. HC1909IBFL Exterior -Hanging 442103

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Length 13.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 11 Product Name: One Light Outdoor Hanging UPC: 611728120309 Category: Outdoor Glass: Opague Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Length 13.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 11 Product Name: One Light Outdoor Hanging UPC: 611728120309 Category: Outdoor Glass: Opague Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HC1909IBFL Exterior -Hanging - 442103 - Capital Lighting, Inc.
Columbus, OH, USA
HC1909IBFL Exterior -Hanging
442103
HC1909IBFL Exterior -Hanging 442103
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Length 13.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 11 Product Name: One Light Outdoor Hanging UPC: 611728120309 Category: Outdoor Glass: Opague Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Length 13.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Imperial Bronze
Weight: 11
Product Name: One Light Outdoor Hanging
UPC: 611728120309
Category: Outdoor
Glass: Opague Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442103
Product Name HC1909IBFL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details