Capital Lighting, Inc. MY2816ML Pendants-Bowl Style 442094

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Malaga Weight: 21 Product Name: Three Light Pendant UPC: 611728131312 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Malaga Weight: 21 Product Name: Three Light Pendant UPC: 611728131312 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MY2816ML Pendants-Bowl Style - 442094 - Capital Lighting, Inc.
Columbus, OH, USA
MY2816ML Pendants-Bowl Style
442094
MY2816ML Pendants-Bowl Style 442094
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Malaga Weight: 21 Product Name: Three Light Pendant UPC: 611728131312 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Malaga
Weight: 21
Product Name: Three Light Pendant
UPC: 611728131312
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442094
Product Name MY2816ML Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details