Capital Lighting, Inc. MY5103ML Mid. Chandeliers-Glass Down 442091

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Malaga Weight: 24 Product Name: Three Light Chandelier UPC: 611728131473 Category: Chandelier Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Malaga Weight: 24 Product Name: Three Light Chandelier UPC: 611728131473 Category: Chandelier Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
MY5103ML Mid. Chandeliers-Glass Down - 442091 - Capital Lighting, Inc.
Columbus, OH, USA
MY5103ML Mid. Chandeliers-Glass Down
442091
MY5103ML Mid. Chandeliers-Glass Down 442091
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Malaga Weight: 24 Product Name: Three Light Chandelier UPC: 611728131473 Category: Chandelier Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Malaga
Weight: 24
Product Name: Three Light Chandelier
UPC: 611728131473
Category: Chandelier
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442091
Product Name MY5103ML Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details