Capital Lighting, Inc. MY8801ML Sconces-Pocket 442079

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Malaga Weight: 5 Product Name: Two Light Wall Fixture W/O Arm UPC: 611728131466 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Malaga Weight: 5 Product Name: Two Light Wall Fixture W/O Arm UPC: 611728131466 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MY8801ML Sconces-Pocket - 442079 - Capital Lighting, Inc.
Columbus, OH, USA
MY8801ML Sconces-Pocket
442079
MY8801ML Sconces-Pocket 442079
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Malaga Weight: 5 Product Name: Two Light Wall Fixture W/O Arm UPC: 611728131466 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Malaga
Weight: 5
Product Name: Two Light Wall Fixture W/O Arm
UPC: 611728131466
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442079
Product Name MY8801ML Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details