Capital Lighting, Inc. QI8604C Bathroom Fixtures-Four Lights 442072

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 4.5 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728130537 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 4.5 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728130537 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QI8604C Bathroom Fixtures-Four Lights - 442072 - Capital Lighting, Inc.
Columbus, OH, USA
QI8604C Bathroom Fixtures-Four Lights
442072
QI8604C Bathroom Fixtures-Four Lights 442072
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 4.5 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728130537 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 9.00
Extension: 4.5
Bulb
Type: G9
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 10
Product Name: Four Light Bath Fixture
UPC: 611728130537
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442072
Product Name QI8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details