Capital Lighting, Inc. QI8602C Bathroom Fixtures-Two Lights 442071

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.50 Extension: 4.5 Bulb Type: G9 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath Fixture UPC: 611728130513 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.50 Extension: 4.5 Bulb Type: G9 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath Fixture UPC: 611728130513 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QI8602C Bathroom Fixtures-Two Lights - 442071 - Capital Lighting, Inc.
Columbus, OH, USA
QI8602C Bathroom Fixtures-Two Lights
442071
QI8602C Bathroom Fixtures-Two Lights 442071
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.50 Extension: 4.5 Bulb Type: G9 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath Fixture UPC: 611728130513 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.50
Extension: 4.5
Bulb
Type: G9
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 5
Product Name: Two Light Bath Fixture
UPC: 611728130513
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442071
Product Name QI8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details