Capital Lighting, Inc. QI8603C Bathroom Fixtures-Three Lights 442070

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 4.5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728130520 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 4.5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728130520 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QI8603C Bathroom Fixtures-Three Lights - 442070 - Capital Lighting, Inc.
Columbus, OH, USA
QI8603C Bathroom Fixtures-Three Lights
442070
QI8603C Bathroom Fixtures-Three Lights 442070
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 4.5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728130520 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 4.5
Bulb
Type: G9
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Bath Fixture
UPC: 611728130520
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442070
Product Name QI8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details