Capital Lighting, Inc. TFAR1915BEFL Exterior -Hanging 442061

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 39 Product Name: One Light Outdoor Hanging UPC: 611728133767 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 39 Product Name: One Light Outdoor Hanging UPC: 611728133767 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAR1915BEFL Exterior -Hanging - 442061 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR1915BEFL Exterior -Hanging
442061
TFAR1915BEFL Exterior -Hanging 442061
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 39 Product Name: One Light Outdoor Hanging UPC: 611728133767 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bergamo
Weight: 39
Product Name: One Light Outdoor Hanging
UPC: 611728133767
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442061
Product Name TFAR1915BEFL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details