Capital Lighting, Inc. TFAR8415BEFL Exterior -Wall Mount 442039

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Extension: 17 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 39 Product Name: One Light Outdoor Wall UPC: 611728133781 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Extension: 17 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 39 Product Name: One Light Outdoor Wall UPC: 611728133781 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAR8415BEFL Exterior -Wall Mount - 442039 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR8415BEFL Exterior -Wall Mount
442039
TFAR8415BEFL Exterior -Wall Mount 442039
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Extension: 17 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 39 Product Name: One Light Outdoor Wall UPC: 611728133781 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Extension: 17
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bergamo
Weight: 39
Product Name: One Light Outdoor Wall
UPC: 611728133781
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442039
Product Name TFAR8415BEFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details