Capital Lighting, Inc. TFFS2819VB Pendants-Bowl Style 442014

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Bronze Weight: 31 Product Name: Three Light Pendant UPC: 611728130186 Category: Pendant Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Bronze Weight: 31 Product Name: Three Light Pendant UPC: 611728130186 Category: Pendant Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
TFFS2819VB Pendants-Bowl Style - 442014 - Capital Lighting, Inc.
Columbus, OH, USA
TFFS2819VB Pendants-Bowl Style
442014
TFFS2819VB Pendants-Bowl Style 442014
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Bronze Weight: 31 Product Name: Three Light Pendant UPC: 611728130186 Category: Pendant Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Vintage Bronze
Weight: 31
Product Name: Three Light Pendant
UPC: 611728130186
Category: Pendant
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442014
Product Name TFFS2819VB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details