Capital Lighting, Inc. K9372-5 Fans-Light Kits 441495

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Alabaster Dust Glass Product Name: K9372-5 Alabaster Dust Light Kit UPC: 706411018695 Category: Light Kit Glass: Alabaster Dust
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Alabaster Dust Glass Product Name: K9372-5 Alabaster Dust Light Kit UPC: 706411018695 Category: Light Kit Glass: Alabaster Dust

Suppliers

Company
Product
Description
Supplier Links
K9372-5 Fans-Light Kits - 441495 - Capital Lighting, Inc.
Columbus, OH, USA
K9372-5 Fans-Light Kits
441495
K9372-5 Fans-Light Kits 441495
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Alabaster Dust Glass Product Name: K9372-5 Alabaster Dust Light Kit UPC: 706411018695 Category: Light Kit Glass: Alabaster Dust

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Alabaster Dust Glass
Product Name: K9372-5 Alabaster Dust Light Kit
UPC: 706411018695
Category: Light Kit
Glass: Alabaster Dust

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441495
Product Name K9372-5 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details