Capital Lighting, Inc. K9372-4 Fans-Light Kits 441492

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Scavo Glass Product Name: K9372-4 Venetian Light Kit UPC: 706411018688 Category: Light Kit Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Scavo Glass Product Name: K9372-4 Venetian Light Kit UPC: 706411018688 Category: Light Kit Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
K9372-4 Fans-Light Kits - 441492 - Capital Lighting, Inc.
Columbus, OH, USA
K9372-4 Fans-Light Kits
441492
K9372-4 Fans-Light Kits 441492
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Scavo Glass Product Name: K9372-4 Venetian Light Kit UPC: 706411018688 Category: Light Kit Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Venetian Scavo Glass
Product Name: K9372-4 Venetian Light Kit
UPC: 706411018688
Category: Light Kit
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441492
Product Name K9372-4 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details