Capital Lighting, Inc. K9372-3 Fans-Light Kits 441490

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Parchment Glass Product Name: K9372-3 Parchment Light Kit UPC: 706411018671 Category: Light Kit Glass: Parchment
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Parchment Glass Product Name: K9372-3 Parchment Light Kit UPC: 706411018671 Category: Light Kit Glass: Parchment

Suppliers

Company
Product
Description
Supplier Links
K9372-3 Fans-Light Kits - 441490 - Capital Lighting, Inc.
Columbus, OH, USA
K9372-3 Fans-Light Kits
441490
K9372-3 Fans-Light Kits 441490
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Parchment Glass Product Name: K9372-3 Parchment Light Kit UPC: 706411018671 Category: Light Kit Glass: Parchment

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Parchment Glass
Product Name: K9372-3 Parchment Light Kit
UPC: 706411018671
Category: Light Kit
Glass: Parchment

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441490
Product Name K9372-3 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details