Capital Lighting, Inc. 60-1764 Large Chandeliers-Glass Shade 441388

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 54.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Sudbury Bronze Product Name: 21 Light Chandelier UPC: 045923617645 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 54.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Sudbury Bronze Product Name: 21 Light Chandelier UPC: 045923617645 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1764 Large Chandeliers-Glass Shade - 441388 - Capital Lighting, Inc.
Columbus, OH, USA
60-1764 Large Chandeliers-Glass Shade
441388
60-1764 Large Chandeliers-Glass Shade 441388
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 54.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Sudbury Bronze Product Name: 21 Light Chandelier UPC: 045923617645 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 54.00
Bulb
Type: Medium
Qty: 21
Wattage: 60
Finish: Sudbury Bronze
Product Name: 21 Light Chandelier
UPC: 045923617645
Category: Chandeliers
Glass: Vintage Champagne
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441388
Product Name 60-1764 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details