Capital Lighting, Inc. 60-1286 Bathroom Fixtures-Five+Lights 441382

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Bulb Type: G Medium Base Qty: 6 Wattage: 100 Finish: Mahogany Bronze Product Name: Six Light Vanity UPC: 045923612862 Category: Vanity Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Bulb Type: G Medium Base Qty: 6 Wattage: 100 Finish: Mahogany Bronze Product Name: Six Light Vanity UPC: 045923612862 Category: Vanity Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1286 Bathroom Fixtures-Five+Lights - 441382 - Capital Lighting, Inc.
Columbus, OH, USA
60-1286 Bathroom Fixtures-Five+Lights
441382
60-1286 Bathroom Fixtures-Five+Lights 441382
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Bulb Type: G Medium Base Qty: 6 Wattage: 100 Finish: Mahogany Bronze Product Name: Six Light Vanity UPC: 045923612862 Category: Vanity Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.75
Bulb
Type: G Medium Base
Qty: 6
Wattage: 100
Finish: Mahogany Bronze
Product Name: Six Light Vanity
UPC: 045923612862
Category: Vanity
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441382
Product Name 60-1286 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details