Capital Lighting, Inc. 60-2408 Pendants-Bowl Style 441198

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Copper Bronze Product Name: Three Light Pendant UPC: 045923624087 Category: Pendants Glass: Champagne Linen washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Copper Bronze Product Name: Three Light Pendant UPC: 045923624087 Category: Pendants Glass: Champagne Linen washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2408 Pendants-Bowl Style - 441198 - Capital Lighting, Inc.
Columbus, OH, USA
60-2408 Pendants-Bowl Style
441198
60-2408 Pendants-Bowl Style 441198
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Copper Bronze Product Name: Three Light Pendant UPC: 045923624087 Category: Pendants Glass: Champagne Linen washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: T2
Qty: 3
Wattage: 13
Finish: Copper Bronze
Product Name: Three Light Pendant
UPC: 045923624087
Category: Pendants
Glass: Champagne Linen washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441198
Product Name 60-2408 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details