Capital Lighting, Inc. 60-2407 Semi-Flush Mts.-Bowl Style 441195

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Copper Bronze Product Name: Three Light Semi-Flush UPC: 045923624070 Category: Semi-Flush Glass: Champagne Linen washed Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Copper Bronze Product Name: Three Light Semi-Flush UPC: 045923624070 Category: Semi-Flush Glass: Champagne Linen washed Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2407 Semi-Flush Mts.-Bowl Style - 441195 - Capital Lighting, Inc.
Columbus, OH, USA
60-2407 Semi-Flush Mts.-Bowl Style
441195
60-2407 Semi-Flush Mts.-Bowl Style 441195
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Copper Bronze Product Name: Three Light Semi-Flush UPC: 045923624070 Category: Semi-Flush Glass: Champagne Linen washed Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.25
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Copper Bronze
Product Name: Three Light Semi-Flush
UPC: 045923624070
Category: Semi-Flush
Glass: Champagne Linen washed
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441195
Product Name 60-2407 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details